Status: | Unknown |
---|---|
Series: | TNPU e3 Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 100kohm |
Product Range | TNPU e3 Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 5ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Surface Mount Chip Resistor, Thin Film, Tnpu Series, 100 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant: Yes |Vishay TNPU0603100KAZEN | Newark Electronics |
RES, 100K, 0.05%, 0.1W, 0603, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a TNPU0603100KAZEN?
Additional datasheets, footprints and schematics for TNPU0603100KAZEN are listed on our Part Details page. You can also find images and similar parts to TNPU0603100KAZEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPU0603100KAZEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPU0603100KAZEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPU0603100KAZEN fall under?
The TNPU0603100KAZEN is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TNPU0603100KAZEN when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPU0603100KAZEN you can contact the distributor directly for product support, shipping queries etc.
Is the TNPU0603100KAZEN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNPU0603100KAZEN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TNPU0603100KAZEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPU0603100KAZEN often in real-time on the comparison pages.
What if I can't find stock of TNPU0603100KAZEN?
You can fill out our help required form which you can use to request a quote for TNPU0603100KAZEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.