Status: | Unknown |
---|---|
Series: | TNM Series |
RoHS: | Unknown |
Standoff Material | Brass Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
Standoff Type | Round Female-Female |
Body Length | 25mm |
Product Range | TNM Series |
Overall Length | - |
External Width | 6.5mm |
SVHC | No SVHC (15-Jan-2019) |
Standoff, Round Female-Female, 25Mm, M3 | Newark Electronics |
TNSP-M Series Standoff Metal Ins | Future Electronics |
Female Standoff - Round, Insulator, Nylon/Brass,.984 in | RS Americas |
STANDOFF, ROUND FEMALE-FEMALE, 25MM, M3 | element14 |
Where can I find additional details, specifications and documents for a TNM3-6.5-25-1?
Additional datasheets, footprints and schematics for TNM3-6.5-25-1 are listed on our Part Details page. You can also find images and similar parts to TNM3-6.5-25-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNM3-6.5-25-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNM3-6.5-25-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNM3-6.5-25-1 fall under?
The TNM3-6.5-25-1 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to TNM3-6.5-25-1 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNM3-6.5-25-1 you can contact the distributor directly for product support, shipping queries etc.
Is the TNM3-6.5-25-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNM3-6.5-25-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TNM3-6.5-25-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNM3-6.5-25-1 often in real-time on the comparison pages.
What if I can't find stock of TNM3-6.5-25-1?
You can fill out our help required form which you can use to request a quote for TNM3-6.5-25-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.