Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adaptor |
---|---|
For Use With | TNM Circular Connectors |
Product Range | - |
Colour | Nickel |
Flammability Rating | UL94V-0 |
Housing | Zinc Alloy |
IP / NEMA Rating | IP67 |
Insulation Resistance | 5000Mohm |
Material | Nickel Alloy |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Proof Voltage | 2000VAC |
Range | 16 |
Seal | Rubber |
Voltage Rating VAC | 250V |
Working Voltage | 250VAC |
Connector Accessory, Size 16, Adaptor, TNM Circular Connectors | Avnet America |
Where can I find additional details, specifications and documents for a TNA16HSAD00L?
Additional datasheets, footprints and schematics for TNA16HSAD00L are listed on our Part Details page. You can also find images and similar parts to TNA16HSAD00L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNA16HSAD00L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNA16HSAD00L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNA16HSAD00L fall under?
The TNA16HSAD00L is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to TNA16HSAD00L when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNA16HSAD00L you can contact the distributor directly for product support, shipping queries etc.
Is the TNA16HSAD00L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNA16HSAD00L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TNA16HSAD00L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNA16HSAD00L often in real-time on the comparison pages.
What if I can't find stock of TNA16HSAD00L?
You can fill out our help required form which you can use to request a quote for TNA16HSAD00L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.