Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shielded Endbell |
---|---|
For Use With | Jacketed Cables |
Product Range | - |
Colour | Nickel |
Flammability Rating | UL94V-0 |
Housing | Zinc Alloy |
IP / NEMA Rating | IP67 |
Insulation Resistance | 5000Mohm |
Material | Zinc Alloy |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Proof Voltage | 2000VAC |
Range | 10 |
Seal | Rubber |
Voltage Rating VAC | 250V |
Working Voltage | 250VAC |
Connector Accessories Shielded Endbell Pack | Avnet America |
Where can I find additional details, specifications and documents for a TNA10CC-SE01L?
Additional datasheets, footprints and schematics for TNA10CC-SE01L are listed on our Part Details page. You can also find images and similar parts to TNA10CC-SE01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNA10CC-SE01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNA10CC-SE01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNA10CC-SE01L fall under?
The TNA10CC-SE01L is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to TNA10CC-SE01L when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNA10CC-SE01L you can contact the distributor directly for product support, shipping queries etc.
Is the TNA10CC-SE01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNA10CC-SE01L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TNA10CC-SE01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNA10CC-SE01L often in real-time on the comparison pages.
What if I can't find stock of TNA10CC-SE01L?
You can fill out our help required form which you can use to request a quote for TNA10CC-SE01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.