Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.42
Accessory Type | Universal Shielded Endbell |
---|---|
For Use With | Unsealed Plugs and Receptacles |
Product Range | - |
Cable Grip Material | Nylon UL94V-0 |
Clamping Nut Material | Aluminium |
Colour | Nickel |
Flammability Rating | UL94V-0 |
Grounding Ring Material | Aluminium |
Housing | Aluminium |
IP / NEMA Rating | IP67 |
Insulation Resistance | 5000Mohm |
Material | Nickel Alloy |
O Ring Material | Rubber |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Proof Voltage | 2000VAC |
Range | 10 |
Seal | Rubber |
Support Sleeve Material | Nylon UL94V-0 |
Voltage Rating VAC | 250V |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a TNA10CCSE00L?
Additional datasheets, footprints and schematics for TNA10CCSE00L are listed on our Part Details page. You can also find images and similar parts to TNA10CCSE00L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNA10CCSE00L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNA10CCSE00L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNA10CCSE00L fall under?
The TNA10CCSE00L is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to TNA10CCSE00L when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNA10CCSE00L you can contact the distributor directly for product support, shipping queries etc.
Is the TNA10CCSE00L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNA10CCSE00L have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TNA10CCSE00L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNA10CCSE00L often in real-time on the comparison pages.
What if I can't find stock of TNA10CCSE00L?
You can fill out our help required form which you can use to request a quote for TNA10CCSE00L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.