Status: | Active |
---|---|
Series: | TN815 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
2,500
in stock
|
Buy Now | |
element14
from US$0.65
|
2,230
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM/VRRM 600 and 800 V |
Triggering gate current, IGT 0.2 to 15 mA |
Product Specifications |
---|
DS2118 Sensitive and standard 8 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Aid Thyristor Triac Rohs Compliant: Yes |Stmicroelectronics TN815-600B-TR | Newark Electronics |
TN815 Series 600 Vdrm 8 A Standard Silicon Controlled Rectifier SMT - TO-252 | Future Electronics |
Thyristor SCR 600V 73A 3-Pin(2+Tab) DPAK T/R | Avnet America |
THYRISTOR, SCR, 8A, 600V, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a TN815-600B-TR?
Additional datasheets, footprints and schematics for TN815-600B-TR are listed on our Part Details page. You can also find images and similar parts to TN815-600B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN815-600B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN815-600B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN815-600B-TR fall under?
The TN815-600B-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN815-600B-TR when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN815-600B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TN815-600B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN815-600B-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TN815-600B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN815-600B-TR often in real-time on the comparison pages.
What if I can't find stock of TN815-600B-TR?
You can fill out our help required form which you can use to request a quote for TN815-600B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.