Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Type | Toroid |
---|---|
Core Size | TN32 |
Core Material Grade | 3F3 |
For Use With | - |
Effective Magnetic Path Length | 76mm |
Ae Effective Cross Section Area | 76.5mm² |
Inductance Factor Al | 2.27µH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
External Diameter | 32mm |
External Length / Height | 13mm |
Ferrite Case Style | Toroid |
Height | 13mm |
Internal Diameter | 19mm |
Material Grade | 3F3 |
FERRITE CORE, TOROID, 3F3 | Farnell |
Where can I find additional details, specifications and documents for a TN32/19/13-3F3?
Additional datasheets, footprints and schematics for TN32/19/13-3F3 are listed on our Part Details page. You can also find images and similar parts to TN32/19/13-3F3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN32/19/13-3F3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN32/19/13-3F3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN32/19/13-3F3 fall under?
The TN32/19/13-3F3 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to TN32/19/13-3F3 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN32/19/13-3F3 you can contact the distributor directly for product support, shipping queries etc.
Is the TN32/19/13-3F3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TN32/19/13-3F3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TN32/19/13-3F3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN32/19/13-3F3 often in real-time on the comparison pages.
What if I can't find stock of TN32/19/13-3F3?
You can fill out our help required form which you can use to request a quote for TN32/19/13-3F3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.