Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 125ohm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA |
Coil Current | 40mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 150% |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 500mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 200mW |
External Depth | 14mm |
External Height | 9.8mm |
External Length / Height | 14mm |
External Width | 5.6mm |
Lead Spacing | 2.54mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 2ms |
PCB Hole Diameter | 1mm |
Relay Type | General Purpose |
RELAY, SIGNAL, DPDT, 30VDC, 1A | Farnell |
Signal Relay, Tn Series, Latching Dual Coil, Dpdt, Through Hole, 1 A, 5 Vdc |Panasonic TN2-L2-5V | Newark Electronics |
PANASONIC EW/AROMAT SLIM POLAR | Relay Specialties |
Where can I find additional details, specifications and documents for a TN2-L2-5V?
Additional datasheets, footprints and schematics for TN2-L2-5V are listed on our Part Details page. You can also find images and similar parts to TN2-L2-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN2-L2-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN2-L2-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN2-L2-5V fall under?
The TN2-L2-5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TN2-L2-5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN2-L2-5V you can contact the distributor directly for product support, shipping queries etc.
Is the TN2-L2-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TN2-L2-5V have stock available?
Authorised distributors including Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for TN2-L2-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN2-L2-5V often in real-time on the comparison pages.
What if I can't find stock of TN2-L2-5V?
You can fill out our help required form which you can use to request a quote for TN2-L2-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.