Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 1.028kohm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Approvals & Standards | CSA |
Coil Current | 11.7mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 150% |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 500mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 140mW |
External Depth | 14mm |
External Height | 9.8mm |
External Length / Height | 14mm |
External Width | 5.6mm |
Lead Spacing | 2.54mm |
Nom Operating Power | 140mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 2ms |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
PANASONIC EW/AROMAT SLIM POLAR | Relay Specialties |
Where can I find additional details, specifications and documents for a TN2-12V?
Additional datasheets, footprints and schematics for TN2-12V are listed on our Part Details page. You can also find images and similar parts to TN2-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN2-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN2-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN2-12V fall under?
The TN2-12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TN2-12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN2-12V you can contact the distributor directly for product support, shipping queries etc.
Is the TN2-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TN2-12V have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for TN2-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN2-12V often in real-time on the comparison pages.
What if I can't find stock of TN2-12V?
You can fill out our help required form which you can use to request a quote for TN2-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.