Status: | Active |
---|---|
Series: | TN1625 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.46
|
1,515,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
645
in stock
|
Buy Now | |
element14
from US$1.13
|
645
in stock
|
Buy Now | |
Farnell
from US$1.08
|
645
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
RS
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Schukat Electronic
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IT(RMS) =16 A |
IGT = 25 mA |
VDRM/VRRM = 600 to 1000 V |
Product Specifications |
---|
DS2119 16 A standard SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
TN1625 Series 1000 Vdrm 16 A SMT Standard Silicon Controlled Rectifier - D2PAK | Future Electronics |
Scr Thyristor, 16A, 1Kv, To-263 | Newark Electronics |
SCR THYRISTOR, 16A, 1KV, TO-263 | element14 |
Thyristor SCR 1KV 200A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
STMicroelectronics, TN1625-1000G-TR | RS |
SMD Thyristor 16A 1000V D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a TN1625-1000G-TR?
Additional datasheets, footprints and schematics for TN1625-1000G-TR are listed on our Part Details page. You can also find images and similar parts to TN1625-1000G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN1625-1000G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN1625-1000G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN1625-1000G-TR fall under?
The TN1625-1000G-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN1625-1000G-TR when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN1625-1000G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TN1625-1000G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN1625-1000G-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TN1625-1000G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN1625-1000G-TR often in real-time on the comparison pages.
What if I can't find stock of TN1625-1000G-TR?
You can fill out our help required form which you can use to request a quote for TN1625-1000G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.