Status: | Active |
---|---|
Series: | TN1605H-6T |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
404
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
404
in stock
|
Buy Now | |
element14
from US$0.45
|
404
in stock
|
Buy Now | |
Avnet Silica
-
|
2,900
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High junction temperature: Tj = 150 °C |
Gate triggering current IGT = 6 mA |
High noise immunity dV/dt = 200 V/μs up to 150 °C |
Blocking voltage VDRM/VRRM = 600 V |
High turn-on current rise dI/dt: 100 A/μs |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS11968 High temperature 16 A SCRs |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
TN1605H Series 600 V 16 A Flange Mount High Temperature SCR - TO-220AB | Future Electronics |
Scr, 10A, 600V, To-220Ab-3 | Newark Electronics |
SCR, 10A, 600V, TO-220AB-3 | element14 |
Thyristor SCR 600V 1.6V 5V 0.005mA 3-Pin TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TN1605H-6T?
Additional datasheets, footprints and schematics for TN1605H-6T are listed on our Part Details page. You can also find images and similar parts to TN1605H-6T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN1605H-6T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN1605H-6T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN1605H-6T fall under?
The TN1605H-6T is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN1605H-6T when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN1605H-6T you can contact the distributor directly for product support, shipping queries etc.
Is the TN1605H-6T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN1605H-6T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TN1605H-6T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN1605H-6T often in real-time on the comparison pages.
What if I can't find stock of TN1605H-6T?
You can fill out our help required form which you can use to request a quote for TN1605H-6T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.