Status: | Active |
---|---|
Series: | TN0104 |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
11,977
in stock
|
Buy Now | |
Microchip Technology
from US$0.83
|
101,850
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
11,977
in stock
|
Buy Now | |
element14
from US$0.95
|
11,977
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low threshold (1.6V max.) |
High input impedance |
Low input capacitance |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdss min (V) | 40 |
---|---|
Rds (on) max (Ohms) | 2.0 |
CISSmax (pF) | 70 |
Vgs(th) max (V) | 1.6 |
Package | SOT-89, TO-92 |
Pins | Packaging | 3 | SOT-89 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0518 |
Shipping Weight (kg) | 0.132 |
Lead Count | 3 |
Package Type | SOT-89 |
Soldering Composition | Matte Tin |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 40V, 2.0 Ohm | Microchip Technology |
Mosfet, N-Ch, 40V, 0.63A, To-243Aa | Newark Electronics |
MOSFET, N-CH, 40V, 0.63A, TO-243AA | element14 |
TN0104 Series 40 V 2 Ohm N-Channel Enhancement-Mode Vertical DMOS FET - SOT-89 | Future Electronics |
Trans MOSFET N-CH 40V 0.63A 4-Pin(3+Tab) SOT-89 | Avnet America |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 40V, 2.0 Ohm3 SOT-89 T/R | Microchip Technology Inc. TN0104N8-G | RS Americas |
Where can I find additional details, specifications and documents for a TN0104N8-G?
Additional datasheets, footprints and schematics for TN0104N8-G are listed on our Part Details page. You can also find images and similar parts to TN0104N8-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN0104N8-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN0104N8-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN0104N8-G you can contact the distributor directly for product support, shipping queries etc.
Is the TN0104N8-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TN0104N8-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TN0104N8-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN0104N8-G often in real-time on the comparison pages.
What if I can't find stock of TN0104N8-G?
You can fill out our help required form which you can use to request a quote for TN0104N8-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.