Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
1W, 12.5mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±5 |
Output Current | 100/100mA |
Efficiency | 72% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 22mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC converter,24Vin,+/-5Vout 0.1A,1W | RS |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout +/-5Vdc, I/O isolation 3000Vdc | TRACO Power TMV 2405D | RS Americas |
DC-DC Converter SIP-7 Package I/O Isolation 3000Vdc | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 2 Ausgänge, ±5 VDC, 71 % Wirkungsgrad, TMV 2405D | Buerklin |
DC-DC CONVERTER, 2 O/P, 1W | Farnell |
Where can I find additional details, specifications and documents for a TMV 2405D?
Additional datasheets, footprints and schematics for TMV 2405D are listed on our Part Details page. You can also find images and similar parts to TMV 2405D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 2405D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 2405D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 2405D fall under?
The TMV 2405D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 2405D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 2405D you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 2405D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 2405D have stock available?
Authorised distributors including Sager, RS, CoreStaff, RS Americas and TRC Electronics have stock available or on a lead time for TMV 2405D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 2405D often in real-time on the comparison pages.
What if I can't find stock of TMV 2405D?
You can fill out our help required form which you can use to request a quote for TMV 2405D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.