Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.51
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.42
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$8.49
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.73
|
20
in stock
|
Buy Now | |
CoreStaff
from US$3.35
|
10
in stock
|
Buy Now | |
Distrelec
from US$6.01
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
-
|
Buy Now | |
RS Americas
from US$5.26
|
-
|
Buy Now | |
element14
from US$5.44
|
-
|
Buy Now | |
TRC Electronics
from US$5.26
|
-
|
Buy Now | |
Buerklin
from US$4.88
|
-
|
Buy Now | |
Sager
from US$4.83
|
-
|
Buy Now | |
Farnell
from US$5.20
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | ±12 |
Output Current | 42/42mA |
Efficiency | 81% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.1gg |
country of origin | TW |
ESD Sensitive | No |
TRACO ELEC. AG TMV 1212D | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 10.8 ... 13.2V 12V 42mA 1W | Distrelec |
DC/DC converter,12Vin,+/-12Vout 0.04A,1W | RS |
Dc-Dc Converter, 2 O/P, 1W Rohs Compliant: Yes |Traco Power TMV 1212D | Newark Electronics |
DC/DC converter,12Vin,+/-12Vout 0.04A,1W | TRACO Power TMV 1212D | RS Americas |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
DC-DC Converter SIP-7 Package I/O Isolation 3000Vdc | TRC Electronics |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 2 Ausgänge, ±12 VDC, 74 % Wirkungsgrad, TMV 1212D | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 1212D?
Additional datasheets, footprints and schematics for TMV 1212D are listed on our Part Details page. You can also find images and similar parts to TMV 1212D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 1212D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 1212D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 1212D fall under?
The TMV 1212D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 1212D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 1212D you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 1212D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 1212D have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, CoreStaff and Distrelec have stock available or on a lead time for TMV 1212D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 1212D often in real-time on the comparison pages.
What if I can't find stock of TMV 1212D?
You can fill out our help required form which you can use to request a quote for TMV 1212D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.