Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.29
|
40
in stock
|
Buy Now | |
SOS electronic
from US$3.19
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$6.79
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$6.83
|
66
in stock
|
Buy Now | |
CoreStaff
from US$3.11
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$4.78
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
element14
from US$5.80
|
-
|
Buy Now | |
TRC Electronics
from US$4.91
|
-
|
Buy Now | |
Buerklin
from US$5.34
|
-
|
Buy Now | |
Sager
from US$4.49
|
-
|
Buy Now | |
Farnell
from US$3.88
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 78% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.1gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 1W 4,5-5,5V/12V 0,08A SIP7 | SOS electronic |
TRACO ELEC. AG TMV 0512S | Rapid Electronics |
DC/DC converter,5Vin,12Vout 0.08A,1W | RS |
Dc-Dc Converter, 12V, 0.084A Rohs Compliant: Yes |Traco Power TMV 0512S | Newark Electronics |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 12Vdc, I/O isolation 3000Vdc | TRACO Power TMV 0512S | RS Americas |
DC-DC CONVERTER, 12V, 0.084A | element14 |
DC-DC Converter SIP-7 Package I/O Isolation 3000Vdc | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 12 VDC, 78 %Â Wirkungsgrad, TMV 0512S | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 0512S?
Additional datasheets, footprints and schematics for TMV 0512S are listed on our Part Details page. You can also find images and similar parts to TMV 0512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 0512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 0512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 0512S fall under?
The TMV 0512S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 0512S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 0512S you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 0512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 0512S have stock available?
Authorised distributors including SOS electronic, Rapid Electronics, Chip One Stop, RS and CoreStaff have stock available or on a lead time for TMV 0512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 0512S often in real-time on the comparison pages.
What if I can't find stock of TMV 0512S?
You can fill out our help required form which you can use to request a quote for TMV 0512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.