Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 3V to 4.3V |
Analogue Switch Case | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
7.5-pF on-state capacitance, 3.3-V, 2:1 (SPDT), 2-channel analog switch with powered-off protection | Texas Instruments |
Analogue Switch, 2Ch, Spdt, Vssop-10 | Newark Electronics |
ANALOGUE SWITCH, 2CH, SPDT, VSSOP-10 | element14 |
Where can I find additional details, specifications and documents for a TMUX154EDGSR?
Additional datasheets, footprints and schematics for TMUX154EDGSR are listed on our Part Details page. You can also find images and similar parts to TMUX154EDGSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMUX154EDGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMUX154EDGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMUX154EDGSR fall under?
The TMUX154EDGSR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TMUX154EDGSR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMUX154EDGSR you can contact the distributor directly for product support, shipping queries etc.
Is the TMUX154EDGSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMUX154EDGSR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMUX154EDGSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMUX154EDGSR often in real-time on the comparison pages.
What if I can't find stock of TMUX154EDGSR?
You can fill out our help required form which you can use to request a quote for TMUX154EDGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.