Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
45W, 33.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 9000mA |
Efficiency | 83% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Non-conductive Plastic (UL94 V-0 rated) |
Length | 110mm |
Width | 64mm |
Weight | 295gg |
country of origin | JP |
ESD Sensitive | No |
Power Supply, Chassis mount,5Vdc 45W | RS |
Product Type: Ac/Dc | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 5V, 9A | Farnell |
Where can I find additional details, specifications and documents for a TMT 50105C?
Additional datasheets, footprints and schematics for TMT 50105C are listed on our Part Details page. You can also find images and similar parts to TMT 50105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMT 50105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMT 50105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMT 50105C fall under?
The TMT 50105C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMT 50105C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMT 50105C you can contact the distributor directly for product support, shipping queries etc.
Is the TMT 50105C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMT 50105C have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMT 50105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMT 50105C often in real-time on the comparison pages.
What if I can't find stock of TMT 50105C?
You can fill out our help required form which you can use to request a quote for TMT 50105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.