Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Mount Fixing Type | Stud |
---|---|
Mounting Hole Dia | 6mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 31.8mm |
Width | 12.2mm |
Height | 24.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable tie mount, .25" (6.4mm) stud dia., weather resistant nylon, black. | Panduit TMSTLHS6-M0 | RS Americas |
CABLE TIE MOUNT 25INC | TTI Europe |
Cable Tie Mount, Nylon 6.6, Black,pk1000 | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
CABLE TIE MOUNT, NYLON 6.6, BLACK,PK1000 | element14 |
Cable Tie Mounts Cable Tie Mount .25 Stud Weat | Sager |
Where can I find additional details, specifications and documents for a TMSTLHS6-M0?
Additional datasheets, footprints and schematics for TMSTLHS6-M0 are listed on our Part Details page. You can also find images and similar parts to TMSTLHS6-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMSTLHS6-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMSTLHS6-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMSTLHS6-M0 fall under?
The TMSTLHS6-M0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMSTLHS6-M0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMSTLHS6-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMSTLHS6-M0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMSTLHS6-M0 have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TMSTLHS6-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMSTLHS6-M0 often in real-time on the comparison pages.
What if I can't find stock of TMSTLHS6-M0?
You can fill out our help required form which you can use to request a quote for TMSTLHS6-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.