Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$2.02
|
-
|
Buy Now |
Mount Fixing Type | Stud |
---|---|
Mounting Hole Dia | 13mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 50.5mm |
Width | 25.4mm |
Height | 27.9mm |
Accessory Type | Cable Tie Mount |
Colour | Black |
RoHS Compliant | Yes |
Cable Tie Mount, .50" (12.7mm) Stud, Wea | Panduit TMSTHS13-C0 | RS Americas |
Where can I find additional details, specifications and documents for a TMSTHS13-C0?
Additional datasheets, footprints and schematics for TMSTHS13-C0 are listed on our Part Details page. You can also find images and similar parts to TMSTHS13-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMSTHS13-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMSTHS13-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMSTHS13-C0 fall under?
The TMSTHS13-C0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TMSTHS13-C0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMSTHS13-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMSTHS13-C0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMSTHS13-C0 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for TMSTHS13-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMSTHS13-C0 often in real-time on the comparison pages.
What if I can't find stock of TMSTHS13-C0?
You can fill out our help required form which you can use to request a quote for TMSTHS13-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.