Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,171.07
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$755.86
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
element14
from US$712.57
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now |
PANDUIT TMSTHS12-D0 | Rapid Electronics |
Cable Tie Mount, Nylon 6.6, Black, Pk500 | Newark Electronics |
CABLE TIE MOUNT .62" (15.8MM)W #8 SCRE | Avnet America |
Cable Tie Mount, .47" (12mm) Stud, Nylon, Black | Panduit TMSTHS12-D0 | RS Americas |
CABLE TIE MOUNT, NYLON 6.6, BLACK, PK500 | element14 |
Cable Tie Mounts CBL Tie MNT, .47Stud, Weath | Sager |
Where can I find additional details, specifications and documents for a TMSTHS12-D0?
Additional datasheets, footprints and schematics for TMSTHS12-D0 are listed on our Part Details page. You can also find images and similar parts to TMSTHS12-D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMSTHS12-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMSTHS12-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMSTHS12-D0 fall under?
The TMSTHS12-D0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TMSTHS12-D0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMSTHS12-D0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMSTHS12-D0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMSTHS12-D0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TMSTHS12-D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMSTHS12-D0 often in real-time on the comparison pages.
What if I can't find stock of TMSTHS12-D0?
You can fill out our help required form which you can use to request a quote for TMSTHS12-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.