Status: | Unknown |
---|---|
Series: | TMS-SCE |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
1,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.64
|
40,141
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
20,270
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
18,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
10,000
in stock
|
Buy Now | |
WireMasters
from US$0.66
|
6,198
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
3,500
in stock
|
Buy Now | |
TE Store
from US$2.59
|
800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
375
in stock
|
Buy Now | |
RS Americas
from US$2.65
|
88
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
62
in stock
|
Buy Now | |
element14
from US$281.05
|
60
in stock
|
Buy Now | |
Farnell
from US$223.00
|
13
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 9.53mm x 50mm |
I.D. Max | 8.12mm |
I.D. Min | 3.47mm |
Shrink Ratio | 3 |
Product Range | TMS-SCE |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Background Colour | White |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 8.12mm |
Cable Diameter Min | 3.47mm |
Colour | White |
For Use With | LQ870-Dot Matrix T208M T312M Thermal Transfer Printers |
Fully Shrunk Diameter | 3.18mm |
I.D. Max Recovered | 3.18mm |
I.D. Supplied | 9.53mm |
Internal Diameter | 9.53mm |
Length Imperial | 2" |
Material | Flame Retarded Radiation-Crosslinked Heat-Shrinkable Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Pack Quantity | 1 |
Shrink Temperature | 85°C |
Shrink Tubing / Boot Colour | White |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Type | Heat |
Total Length - Metric | 50.8mm |
Unshrunk Diameter | 9.53mm |
Wire Labels&Markers TMS-SCE-3/8-2.0-9 | Rapid Electronics |
Heat Shrink Id Sleeve | Newark Electronics |
Identification Product | WireMasters |
TMS-SCE-3/8-2.0-9 | TTI Europe |
White hi-spec military marker,9.5mm i/d | RS |
TMS-SCE-3/8-2.0-9 Printable Tubing Type: Ladder Printable Tubing Grade: Military Shrink Ratio: 3: 1 Primary Product Color: White Markers per Sleeve: 1 Ladder Military 3: 1 White | Tms-Sce Military Grade Sleeve | Part Number: TMS-SCE-3/8-2.0-9 | Internal Number: 9422810001 | Alias Number: 5-1197295-7 | TE Connectivity | TE Store |
Y SYSTEM 6 I.D. PRODUCT | Heilind Electronics |
Wire ID Sleeves, MIL Grade, Heat Shink, White, 2 in, 250 ea, Polyolefin, TMS-SCE | TE Connectivity TMS-SCE-3/8-2.0-9 | RS Americas |
HEAT SHRINK ID SLEEVE | element14 |
HEATSHRINK MARKER, HIGH SPEC GRADE,PK250 | Farnell |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Where can I find additional details, specifications and documents for a TMS-SCE-3/8-2.0-9?
Additional datasheets, footprints and schematics for TMS-SCE-3/8-2.0-9 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-3/8-2.0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-SCE-3/8-2.0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-3/8-2.0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-SCE-3/8-2.0-9 fall under?
The TMS-SCE-3/8-2.0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMS-SCE-3/8-2.0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-3/8-2.0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-SCE-3/8-2.0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-SCE-3/8-2.0-9 have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Chip One Stop, Newark Electronics and WireMasters have stock available or on a lead time for TMS-SCE-3/8-2.0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-SCE-3/8-2.0-9 often in real-time on the comparison pages.
What if I can't find stock of TMS-SCE-3/8-2.0-9?
You can fill out our help required form which you can use to request a quote for TMS-SCE-3/8-2.0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.