Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
MARKER TYPE | HEAT SHRINKABLE SLEEVE |
---|---|
MARKER MATERIAL | PO (POLYOLEFIN) |
MARKER COLOUR | WHITE |
MARKER DIMENSIONS | 4.75MM X 50MM |
I.D. MAX | 4.75MM |
I.D. MIN | 1.57MM |
SHRINK RATIO | 3 |
COLOUR | WHITE |
LENGTH | 2" |
RoHS Compliant | YES |
TMS-SCE-3/16-2.0-S1-9 | TTI Europe |
Tms-Sce-3/16-2.0-S1-9 |Raychem Te Connectivity TMS-SCE-3/16-2.0-S1-9 | Newark Electronics |
Wire Labels&Markers TMS-SCE-3/16-2.0-S1-9 | Rapid Electronics |
Wire Identification HS-SLV 3/16" S1 WH,3573650001,TMS-SCE-3/16-2.0-S1-9 | TE Connectivity TMS-SCE-3/16-2.0-S1-9 | RS Americas |
Where can I find additional details, specifications and documents for a TMS-SCE-3/16-2.0-S1-9?
Additional datasheets, footprints and schematics for TMS-SCE-3/16-2.0-S1-9 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-3/16-2.0-S1-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-SCE-3/16-2.0-S1-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-3/16-2.0-S1-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-SCE-3/16-2.0-S1-9 fall under?
The TMS-SCE-3/16-2.0-S1-9 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TMS-SCE-3/16-2.0-S1-9 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-3/16-2.0-S1-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-SCE-3/16-2.0-S1-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMS-SCE-3/16-2.0-S1-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for TMS-SCE-3/16-2.0-S1-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-SCE-3/16-2.0-S1-9 often in real-time on the comparison pages.
What if I can't find stock of TMS-SCE-3/16-2.0-S1-9?
You can fill out our help required form which you can use to request a quote for TMS-SCE-3/16-2.0-S1-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.