TMS-SCE-2X-1K-3/4-4 Cable by TE Connectivity

HEAT SHRINK MARKER 19.05MM YELLOW

Status: Unknown
Series: TMS-SCE-2X Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$697.24

Distributor Stock
Logo for Farnell
Farnell
from US$697.24
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,736.09
2
in stock
Buy Now
Logo for element14
element14
from US$2,032.90
1
in stock
Buy Now

Specifications

Marker Type Heat Shrinkable Sleeve
Legend -
Marker Material PO (Polyolefin)
Marker Colour Yellow
Marker Dimensions 19.1mm x 50.8mm
I.D. Max -
I.D. Min 19.05mm
Shrink Ratio 2
Product Range TMS-SCE-2X Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Heat Shrink Marker, 19.05Mm, Yellow | Newark Electronics
HEAT SHRINK MARKER, 19.05MM, YELLOW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMS-SCE-2X-1K-3/4-4?

Additional datasheets, footprints and schematics for TMS-SCE-2X-1K-3/4-4 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-2X-1K-3/4-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMS-SCE-2X-1K-3/4-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-2X-1K-3/4-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMS-SCE-2X-1K-3/4-4 fall under?

The TMS-SCE-2X-1K-3/4-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to TMS-SCE-2X-1K-3/4-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-2X-1K-3/4-4 you can contact the distributor directly for product support, shipping queries etc.

Is the TMS-SCE-2X-1K-3/4-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMS-SCE-2X-1K-3/4-4 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS-SCE-2X-1K-3/4-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMS-SCE-2X-1K-3/4-4 often in real-time on the comparison pages.

What if I can't find stock of TMS-SCE-2X-1K-3/4-4?

You can fill out our help required form which you can use to request a quote for TMS-SCE-2X-1K-3/4-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay