Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.12
|
No stock
|
Buy Now | |
WireMasters
from US$1.71
|
17,036
in stock
|
Buy Now | |
Electro Enterprises
from US$2.01
|
1,335
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$1.99
|
750
in stock
|
Buy Now | |
TE Store
from US$5.66
|
283
in stock
|
Buy Now | |
element14
from US$647.04
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$689.00
|
2
in stock
|
Buy Now | |
Farnell
from US$780.18
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
RS Americas
from US$853.83
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | 25.4mm x 50mm |
I.D. Max | 21.59mm |
I.D. Min | 9.29mm |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrinkable Cable Marker |
Background Colour | Yellow |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 21.59mm |
Cable Diameter Min | 9.29mm |
Colour | Yellow |
For Use With | Cable and Wire |
Fully Shrunk Diameter | 8.46mm |
Material | Polyolefin |
Unshrunk Diameter | 25.4mm |
Identification Product | WireMasters |
Wire Labels&Markers TMS-SCE-1-2.0-4 | Rapid Electronics |
TMS-SCE-1-2.0-4 | TTI Europe |
TMS-SCE-1-2.0-4 Printable Tubing Type: Ladder Printable Tubing Grade: Military Shrink Ratio: 3: 1 Primary Product Color: Yellow Markers per Sleeve: 1 Ladder Military 3: 1 Yellow | Tms-Sce Military Grade Sleeve | Part Number: TMS-SCE-1-2.0-4 | Internal Number: 7992730001 | Alias Number: 6-1196179-1 | TE Connectivity | TE Store |
MARKER, SHRINK, YEL, 25.4MM, PK250 | element14 |
Heat Shrink Marker Sleeve, 25.4Mm, Po, Yellow, Pk250 | Newark Electronics |
Yellow hi-spec military marker,25.4mm | RS |
Cable Accessories Marker Sleeve Yellow | Avnet America |
Raychem, Yellow hi-spec military marker,25.4mm | TE Connectivity TMS-SCE-1-2.0-4 | RS Americas |
Where can I find additional details, specifications and documents for a TMS-SCE-1-2.0-4?
Additional datasheets, footprints and schematics for TMS-SCE-1-2.0-4 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-1-2.0-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-SCE-1-2.0-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-1-2.0-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-SCE-1-2.0-4 fall under?
The TMS-SCE-1-2.0-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMS-SCE-1-2.0-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-1-2.0-4 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-SCE-1-2.0-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-SCE-1-2.0-4 have stock available?
Authorised distributors including WireMasters, Electro Enterprises, Rapid Electronics, TTI Europe and TE Store have stock available or on a lead time for TMS-SCE-1-2.0-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-SCE-1-2.0-4 often in real-time on the comparison pages.
What if I can't find stock of TMS-SCE-1-2.0-4?
You can fill out our help required form which you can use to request a quote for TMS-SCE-1-2.0-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.