Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.49
|
No stock
|
Buy Now | |
TE Store
from US$240.61
|
106
in stock
|
Buy Now | |
TTI Europe
from US$85.86
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$88.07
|
83
in stock
|
Buy Now | |
element14
from US$102.34
|
83
in stock
|
Buy Now | |
Farnell
from US$92.27
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$108.00
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$138.92
|
58
in stock
|
Buy Now | |
Heilind Electronics
from US$134.23
|
40
in stock
|
Buy Now | |
WireMasters
from US$156.89
|
8
in stock
|
Buy Now | |
RS Americas
from US$95.92
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$134.23
|
6
in stock
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Accessory Type | Thermal Transfer Printer Ribbon |
---|---|
For Use With | Tyco Electronics/Raychem Thermal Transfer Printers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TMS-RJS-RIBBON-4RPSCE Printer Ink Type: Wax Primary Product Color: Black Printer Ribbon Length: 300 m Printer Ribbon Length: 984 ft Product Width: 110 mm Wax Black 300 m 984 ft | Thermal Printer Ribbon | Part Number: TMS-RJS-RIBBON-4RPSCE | Internal Number: 557721-000 | Alias Number: 2-1194399-1 | 110 mm | TE Connectivity | TE Store |
TMS-RJS-RIBBON-4RPSCE | TTI Europe |
Printer Ribbon, Black | Newark Electronics |
PRINTER RIBBON, BLACK | element14 |
Printers THRML TRANSFR RIBBON BLACK | Rapid Electronics |
557721-000 2-1194399-1 TMS-RJS-RIBBON-4RPSCE | Heilind Electronics |
Print ribbon, black | WireMasters |
Printers & Equipment, Thermal Transfer Ribbon, Black Resin, RJS-4RPSCE, T308S, T312M | TE Connectivity TMS-RJS-RIBBON-4RPSCE | RS Americas |
ER - Thermal Transfer Ribbon | RS |
Where can I find additional details, specifications and documents for a TMS-RJS-RIBBON-4RPSCE?
Additional datasheets, footprints and schematics for TMS-RJS-RIBBON-4RPSCE are listed on our Part Details page. You can also find images and similar parts to TMS-RJS-RIBBON-4RPSCE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-RJS-RIBBON-4RPSCE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-RJS-RIBBON-4RPSCE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-RJS-RIBBON-4RPSCE fall under?
The TMS-RJS-RIBBON-4RPSCE is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to TMS-RJS-RIBBON-4RPSCE when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-RJS-RIBBON-4RPSCE you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-RJS-RIBBON-4RPSCE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-RJS-RIBBON-4RPSCE have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS-RJS-RIBBON-4RPSCE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-RJS-RIBBON-4RPSCE often in real-time on the comparison pages.
What if I can't find stock of TMS-RJS-RIBBON-4RPSCE?
You can fill out our help required form which you can use to request a quote for TMS-RJS-RIBBON-4RPSCE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.