Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 2.55" |
Length - Metric | 65mm |
I.D. Recovered Max - Imperial | 0.094" |
I.D. Recovered Max - Metric | 2.4mm |
Shrink Tubing / Boot Material | Fluoropolymer |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink UV Resistant Oversleeve |
Body Material | Fluoropolymer |
Cable Diameter Max | 4.8mm |
Cable Diameter Min | 2.4mm |
Colour | Transparent |
External Length / Height | 65mm |
Fully Shrunk Diameter | 2.4mm |
Height | 65mm |
I.D. Max Recovered | 2.4mm |
I.D. Supplied | 4.8mm |
Internal Diameter | 4.8mm |
Material | Radiation Cross-Linked Fluoropolymer |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Pack Quantity | 250 |
Shrink Temperature | 150°C |
Shrink Type | Heat |
Unshrunk Diameter | 4.8mm |
Tms-Ccuv-Sleeve-2-X-65Mm |Raychem Te Connectivity TMS-CCUV-SLEEVE-2-X-65MM | Newark Electronics |
Cable Accessories Marker Sleeve Fluoropolymer Clear Bag | Avnet America |
HEATSHRINK, OVERSLEEVE, 4.8MM, PK250 | element14 |
TMS-CCUV-SLEEVE-2-X-65MM | TTI Europe |
Where can I find additional details, specifications and documents for a TMS-CCUV-SLEEVE-2-X-65MM?
Additional datasheets, footprints and schematics for TMS-CCUV-SLEEVE-2-X-65MM are listed on our Part Details page. You can also find images and similar parts to TMS-CCUV-SLEEVE-2-X-65MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-CCUV-SLEEVE-2-X-65MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-CCUV-SLEEVE-2-X-65MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-CCUV-SLEEVE-2-X-65MM fall under?
The TMS-CCUV-SLEEVE-2-X-65MM is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMS-CCUV-SLEEVE-2-X-65MM when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-CCUV-SLEEVE-2-X-65MM you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-CCUV-SLEEVE-2-X-65MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-CCUV-SLEEVE-2-X-65MM have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TMS-CCUV-SLEEVE-2-X-65MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-CCUV-SLEEVE-2-X-65MM often in real-time on the comparison pages.
What if I can't find stock of TMS-CCUV-SLEEVE-2-X-65MM?
You can fill out our help required form which you can use to request a quote for TMS-CCUV-SLEEVE-2-X-65MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.