Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | - |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 20V |
Tms3T5B2M6Re |Alcoswitch Te Connectivity TMS3T5B2M6RE | Newark Electronics |
Toggle Switches TMS3T5B2M6RE | Rapid Electronics |
TMS3T5B2M6RE | Avnet America |
TOGGLE SWITCH, SPDT, 20V | element14 |
Where can I find additional details, specifications and documents for a TMS3T5B2M6RE?
Additional datasheets, footprints and schematics for TMS3T5B2M6RE are listed on our Part Details page. You can also find images and similar parts to TMS3T5B2M6RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS3T5B2M6RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS3T5B2M6RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS3T5B2M6RE fall under?
The TMS3T5B2M6RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMS3T5B2M6RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS3T5B2M6RE you can contact the distributor directly for product support, shipping queries etc.
Is the TMS3T5B2M6RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS3T5B2M6RE have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for TMS3T5B2M6RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS3T5B2M6RE often in real-time on the comparison pages.
What if I can't find stock of TMS3T5B2M6RE?
You can fill out our help required form which you can use to request a quote for TMS3T5B2M6RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.