Status: | Unknown |
---|---|
Series: | TMS320 Series |
RoHS: | Unknown |
Prices starting from US$13.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.70
|
No stock
|
Buy Now | |
Texas Instruments
from US$13.83
|
1,617
in stock
|
Buy Now | |
Newark Electronics
from US$29.30
|
315
in stock
|
Buy Now | |
element14
from US$31.51
|
315
in stock
|
Buy Now | |
Farnell
from US$29.46
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$18.80
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$13.82
|
-
|
Buy Now |
Product Range | TMS320 Series |
---|---|
Core Frequency | 150MHz |
Flash Memory Size | 256KB |
No. of I/O's | 56I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 1.9V |
DSC Case Style | LQFP |
No. of Pins | 176Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DSP Type | Static CMOS Technology |
MMAC | 150 |
Operating Temperature Range | -40°C to +85°C |
RAM Memory Size | 36KB |
Supply Voltage Range | 1.71V to 1.89V |
Termination Type | Surface Mount Device |
C2000â„¢ 32-bit MCU with 150 MHz, 256 KB flash, EMIF | Texas Instruments |
Ic, Dsp 150 Mhz, Smd | Newark Electronics |
DSP Fix PT 32-Bit 150MHz 150MIPS | RS |
RT-MC 32Bit 256KB Flash 150MHz LQFP176 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TMS320F2812PGFA .?
Additional datasheets, footprints and schematics for TMS320F2812PGFA . are listed on our Part Details page. You can also find images and similar parts to TMS320F2812PGFA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2812PGFA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2812PGFA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2812PGFA . fall under?
The TMS320F2812PGFA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2812PGFA . when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2812PGFA . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2812PGFA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2812PGFA . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TMS320F2812PGFA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2812PGFA . often in real-time on the comparison pages.
What if I can't find stock of TMS320F2812PGFA .?
You can fill out our help required form which you can use to request a quote for TMS320F2812PGFA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.