TMS320F2809PZA . Part Information
Details for TMS320F2809PZA . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC
Part Downloads


Part Specifications
Product Range | TMS320F28xx Series |
Core Frequency | 100MHz |
Flash Memory Size | 256KB |
No. of I/O's | 35I/O's |
Embedded Interface Type | CAN I2C SCI SPI |
Core Supply Voltage | 1.8V |
DSC Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 320 |
DSP Type | Static CMOS Technology |
Frequency | 100MHz |
IC Generic Number | 320F2809 |
MMAC | 100 |
Operating Temperature Range | -40°C to +85°C |
RAM Memory Size | 36KB |
Supply Voltage Range | 1.71V to 1.89V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- DSP, C2000, 128K X 16 FLASH, LQFP100; Product Range:TMS320F28xx Series; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; RoHS Compliant: Yes | Newark Electronics
- C2000™ 32-bit MCU with 100 MHz, 256 KB flash, 12 PWM | Texas Instruments
Viewing Distributors for TMS320F2809PZA .
Loading...
Loading Results for TMS320F2809PZA .