Status: | Unknown |
---|---|
Series: | Piccolo (C2000) Family TMS320F2806x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$7.09
Product Range | Piccolo (C2000) Family TMS320F2806x Series Microcontrollers |
---|---|
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 256KB, 256KB |
RAM Memory Size | 100KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 54I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | Piccolo (C2000) |
MCU Series | TMS320F2806x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | Piccolo - TMS320F280xx |
MPU Core Size | 32bit |
No. of PWM Channels | 19 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC PWM Temp Sensor Timer |
Supply Voltage Range | 1.71V to 1.995V 2.97V to 3.63V |
C2000â„¢ 32-bit MCU with 90 MHz, FPU, VCU, 256 KB flash, CLA | Texas Instruments |
32-bit MCU | Micros |
32-bit C28x Piccolo MCU 128K+50K LQFP100 | RS |
Mcu, 32Bit, C2000, 80Mhz, Lqfp-100 | Newark Electronics |
RT-MC 32Bit 256KB Flash 90MHz LQFP100 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TMS320F28069PZT .?
Additional datasheets, footprints and schematics for TMS320F28069PZT . are listed on our Part Details page. You can also find images and similar parts to TMS320F28069PZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28069PZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28069PZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28069PZT . fall under?
The TMS320F28069PZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28069PZT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28069PZT . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28069PZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28069PZT . have stock available?
Authorised distributors including Texas Instruments, Micros, RS, Newark Electronics and element14 have stock available or on a lead time for TMS320F28069PZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28069PZT . often in real-time on the comparison pages.
What if I can't find stock of TMS320F28069PZT .?
You can fill out our help required form which you can use to request a quote for TMS320F28069PZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.