Status: | Unknown |
---|---|
Series: | Piccolo (C2000) Family TMS320F2806x Series Microcontrollers |
RoHS: | Unknown |
Product Range | Piccolo (C2000) Family TMS320F2806x Series Microcontrollers |
---|---|
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 52KB |
No. of Pins | 100Pins |
MCU Case Style | HTQFP |
No. of I/O's | 54I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.995V |
MCU Family | Piccolo (C2000) |
MCU Series | TMS320F2806x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | Piccolo - TMS320F280xx |
MPU Core Size | 32bit |
No. of PWM Channels | 16 |
No. of Timers | 3 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External Internal |
Peripherals | ADC DAC DMA |
Supply Voltage Range | 1.71V to 1.995V |
C2000™ 32-bit MCU with 90 MHz, FPU, 128 KB flash, 52 KB RAM | Texas Instruments |
Mcu, 32Bit, C2000, 80Mhz, Htqfp-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320F28062PZPS?
Additional datasheets, footprints and schematics for TMS320F28062PZPS are listed on our Part Details page. You can also find images and similar parts to TMS320F28062PZPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28062PZPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28062PZPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28062PZPS fall under?
The TMS320F28062PZPS is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28062PZPS when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28062PZPS you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28062PZPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28062PZPS have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320F28062PZPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28062PZPS often in real-time on the comparison pages.
What if I can't find stock of TMS320F28062PZPS?
You can fill out our help required form which you can use to request a quote for TMS320F28062PZPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.