Status: | Unknown |
---|---|
Series: | Piccolo (C2000) Family TMS320F2803x Series Microcontrollers |
RoHS: | Unknown |
Product Range | Piccolo (C2000) Family TMS320F2803x Series Microcontrollers |
---|---|
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 60MHz |
Program Memory Size | 128KB |
RAM Memory Size | 20KB |
No. of Pins | 80Pins |
MCU Case Style | LQFP |
No. of I/O's | 45I/O's |
Embedded Interface Type | ECAN I2C SCI SPI |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | Piccolo (C2000) |
MCU Series | TMS320F2803x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Frequency | 60MHz |
Core Supply Voltage | 1.8V |
DSC Case Style | LQFP |
Flash Memory Size | 128KB |
MMAC | 60 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.97V to 3.63V |
C2000™ 32-bit MCU with 60 MHz, 128 KB flash, CLA | Texas Instruments |
Mcu, 32Bit, 128K Flash, 80Lqfp | Newark Electronics |
MCU, 32BIT, 128K FLASH, 80LQFP | element14 |
Where can I find additional details, specifications and documents for a TMS320F28035PNS .?
Additional datasheets, footprints and schematics for TMS320F28035PNS . are listed on our Part Details page. You can also find images and similar parts to TMS320F28035PNS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28035PNS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28035PNS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28035PNS . fall under?
The TMS320F28035PNS . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28035PNS . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28035PNS . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28035PNS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28035PNS . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320F28035PNS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28035PNS . often in real-time on the comparison pages.
What if I can't find stock of TMS320F28035PNS .?
You can fill out our help required form which you can use to request a quote for TMS320F28035PNS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.