Status: | Unknown |
---|---|
Series: | TMS320DM64x Series |
RoHS: | Unknown |
Prices starting from US$33.60
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$33.60
|
1,470
in stock
|
Buy Now |
DSP Type | Fixed Point |
---|---|
No. of Bits | 32bit |
Frequency | 513MHz |
Flash Memory Size | - |
DSP Case Style | BGA |
No. of Pins | 361Pins |
No. of I/O's | 71I/O's |
No. of MIPS | 4104 |
Embedded Interface Type | HPI I2C I2S JTAG MII SPI UART USB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.26V |
Product Range | TMS320DM64x Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage | 1.2V |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 1.14V to 1.26V 1.71V to 1.89V 3.15V to 3.45V |
DaVinci Digital Media System-on-Chip | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320DM6446AZWTA?
Additional datasheets, footprints and schematics for TMS320DM6446AZWTA are listed on our Part Details page. You can also find images and similar parts to TMS320DM6446AZWTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320DM6446AZWTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320DM6446AZWTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320DM6446AZWTA fall under?
The TMS320DM6446AZWTA is listed under Semiconductors - ICs > Digital Signal Processors - DSP > Davinci.
Can I view similar or alternative parts?
You can view similar parts to TMS320DM6446AZWTA when available in the Davinci range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320DM6446AZWTA you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320DM6446AZWTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320DM6446AZWTA have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320DM6446AZWTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320DM6446AZWTA often in real-time on the comparison pages.
What if I can't find stock of TMS320DM6446AZWTA?
You can fill out our help required form which you can use to request a quote for TMS320DM6446AZWTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.