Status: | Unknown |
---|---|
Series: | TMS320C553x Series |
RoHS: | Unknown |
No distributors results available
DSP Type | Fixed Point |
---|---|
No. of Bits | 16bit |
Frequency | 100MHz |
Flash Memory Size | - |
DSP Case Style | BGA |
No. of Pins | 144Pins |
No. of I/O's | 20I/O's |
No. of MIPS | - |
Embedded Interface Type | I2C SPI UART |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 1.24V |
Core Supply Voltage Max | 1.43V |
Product Range | TMS320C553x Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage | 1.3V |
Operating Temperature Range | -10°C to +70°C |
Supply Voltage Range | 1.24V to 1.43V |
Where can I find additional details, specifications and documents for a TMS320C5535AZHH10 .?
Additional datasheets, footprints and schematics for TMS320C5535AZHH10 . are listed on our Part Details page. You can also find images and similar parts to TMS320C5535AZHH10 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C5535AZHH10 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C5535AZHH10 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C5535AZHH10 . fall under?
The TMS320C5535AZHH10 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TMS320C5535AZHH10 . when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C5535AZHH10 . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C5535AZHH10 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320C5535AZHH10 . have stock available?
There is no stock from authorised distributors for TMS320C5535AZHH10 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C5535AZHH10 . often in real-time on the comparison pages.
What if I can't find stock of TMS320C5535AZHH10 .?
You can fill out our help required form which you can use to request a quote for TMS320C5535AZHH10 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.