Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Printer Ribbon |
---|---|
For Use With | Tyco/Raychems T208M T212M Thermal Transfer Printers & Wire Marker Sleeve Products |
Product Range | - |
Body Material | Resin |
Colour | Black |
Printer Ribbon | Newark Electronics |
TMS-101-RIBBON-4HT | Avnet America |
Where can I find additional details, specifications and documents for a TMS-101-RIBBON-4HT?
Additional datasheets, footprints and schematics for TMS-101-RIBBON-4HT are listed on our Part Details page. You can also find images and similar parts to TMS-101-RIBBON-4HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-101-RIBBON-4HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-101-RIBBON-4HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-101-RIBBON-4HT fall under?
The TMS-101-RIBBON-4HT is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to TMS-101-RIBBON-4HT when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-101-RIBBON-4HT you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-101-RIBBON-4HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-101-RIBBON-4HT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for TMS-101-RIBBON-4HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-101-RIBBON-4HT often in real-time on the comparison pages.
What if I can't find stock of TMS-101-RIBBON-4HT?
You can fill out our help required form which you can use to request a quote for TMS-101-RIBBON-4HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.