Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
3W, 11.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | ±5 |
Output Current | 300/300mA |
Efficiency | 74% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.3mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC Converter SIP-8 Package Wide 2:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 2 Ausgänge, ±5 VDC, 74 % Wirkungsgrad, TMR 3-0521E | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 2 O/P, 3W | Farnell |
Where can I find additional details, specifications and documents for a TMR 3-0521E?
Additional datasheets, footprints and schematics for TMR 3-0521E are listed on our Part Details page. You can also find images and similar parts to TMR 3-0521E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-0521E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-0521E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-0521E fall under?
The TMR 3-0521E is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-0521E when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-0521E you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-0521E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-0521E have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TMR 3-0521E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-0521E often in real-time on the comparison pages.
What if I can't find stock of TMR 3-0521E?
You can fill out our help required form which you can use to request a quote for TMR 3-0521E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.