Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.38
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.84
|
13
in stock
|
Buy Now | |
RS Americas
from US$23.35
|
10
in stock
|
Buy Now | |
TRC Electronics
from US$23.81
|
10
in stock
|
Buy Now | |
Conrad
from US$32.77
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$21.33
|
7
in stock
|
Buy Now | |
element14
from US$26.32
|
7
in stock
|
Buy Now | |
Farnell
from US$19.70
|
7
in stock
|
Buy Now | |
Buerklin
from US$21.99
|
-
|
Buy Now | |
Distrelec
from US$23.66
|
-
|
Buy Now | |
Sager
from US$19.92
|
-
|
Buy Now |
10W, 15.74mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 2000mA |
Efficiency | 80% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 38.5mm |
Width | 25.4mm |
Weight | 29gg |
country of origin | TW |
ESD Sensitive | No |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply, AC-Dc, Encapsulated, 10W, 5V@2000mA, 85-264V, TMPS 10 Series | TRACO Power TMPS 10-105 | RS Americas |
10W Encapsulated Power Supply PCB Mount, 1x1.5" Package Peak Current Capability | TRC Electronics |
Fully encapsulated miniature AC/DC switching power supply with solder pins | Conrad |
Power Supply Encapsulated PCB 5V 10W | RS |
Power Supply, Ac-Dc, 5V, 2A | Newark Electronics |
POWER SUPPLY, AC-DC, 5V, 2A | element14 |
AC/DC-Wandler, 85-264 VAC/120-370 VDC, 10 W, 1 Ausgang, 5 VDC | Buerklin |
Traco Power AC/DC Converter 10W 5V 2A | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMPS 10-105?
Additional datasheets, footprints and schematics for TMPS 10-105 are listed on our Part Details page. You can also find images and similar parts to TMPS 10-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMPS 10-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPS 10-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMPS 10-105 fall under?
The TMPS 10-105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMPS 10-105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMPS 10-105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMPS 10-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMPS 10-105 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, TRC Electronics, Conrad and RS have stock available or on a lead time for TMPS 10-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMPS 10-105 often in real-time on the comparison pages.
What if I can't find stock of TMPS 10-105?
You can fill out our help required form which you can use to request a quote for TMPS 10-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.