Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.22
|
107
in stock
|
Buy Now | |
element14
from US$17.34
|
71
in stock
|
Buy Now | |
Farnell
from US$14.14
|
71
in stock
|
Buy Now | |
SOS electronic
from US$13.80
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.44
|
17
in stock
|
Buy Now | |
TRC Electronics
from US$14.16
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$13.52
|
8
in stock
|
Buy Now | |
Conrad
from US$23.37
|
7
in stock
|
Buy Now | |
Distrelec
from US$16.22
|
6
in stock
|
Buy Now | |
RS Americas
from US$16.52
|
-
|
Buy Now | |
Buerklin
from US$14.22
|
-
|
Buy Now | |
Sager
from US$12.88
|
-
|
Buy Now |
3W, 16.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 72% |
Package Style | 1" x 1", Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 25.4mm |
Width | 25.4mm |
Weight | 17.4gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Encapsulated PCB 5V 3W | RS |
POWER SUPPLY, AC-DC, 5V, 0.6A | element14 |
AC/DC Power Supply for PCB 3W 5V/0,6A | SOS electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
5V PCB Mounting Power Supply 1"x1" | TRC Electronics |
Power Supply, Ac-Dc, 600V, 0.6A | Newark Electronics |
Fully encapsulated miniature AC/DC switching power supply with solder pinsHigh efficiency in the 3 Watt Power Range (meets the ErP directive)Approval for the budget range according to EN 60335-1Input filter according to EN 55022, Class BShort circuit and overload protectionThis text is machine translated. | Conrad |
Traco Power PCB Mount Converter 3W 5V 600mA | Distrelec |
Power Supply, AC-DC, 3W,1 ,Embedded Switch Mode (SMPS),5V dc,600mA | TRACO Power TMPS 03-105 | RS Americas |
AC/DC-Wandler, 85-264 VAC/120-370 VDC, 3 W, 1 Ausgang, 5 VDC | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMPS 03-105?
Additional datasheets, footprints and schematics for TMPS 03-105 are listed on our Part Details page. You can also find images and similar parts to TMPS 03-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMPS 03-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPS 03-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMPS 03-105 fall under?
The TMPS 03-105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMPS 03-105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMPS 03-105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMPS 03-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMPS 03-105 have stock available?
Authorised distributors including RS, element14, Farnell, SOS electronic and Transfer Multisort Elektronik have stock available or on a lead time for TMPS 03-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMPS 03-105 often in real-time on the comparison pages.
What if I can't find stock of TMPS 03-105?
You can fill out our help required form which you can use to request a quote for TMPS 03-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.