Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.78
8.3W, 23.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 3.3 |
Output Current | 2500mA |
Efficiency | 70% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 52.4mm |
Width | 27.2mm |
Weight | 54gg |
country of origin | TW |
ESD Sensitive | No |
Converter: AC/DC | Transfer Multisort Elektronik |
Ac-Dc Converter, Pcb Mount, 1 O/P, 8.3W, 2.5A, 3.3V | Newark Electronics |
Power Supply | RS Americas |
3.3V PCB Mounting Power Supply Encapsulated Small Footprint | TRC Electronics |
AC/DC-Wandler, 85-264 V, 8.2 W, 1 Ausgang, 3,3 V | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMPM 10103?
Additional datasheets, footprints and schematics for TMPM 10103 are listed on our Part Details page. You can also find images and similar parts to TMPM 10103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMPM 10103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPM 10103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMPM 10103 fall under?
The TMPM 10103 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMPM 10103 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMPM 10103 you can contact the distributor directly for product support, shipping queries etc.
Is the TMPM 10103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMPM 10103 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TMPM 10103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMPM 10103 often in real-time on the comparison pages.
What if I can't find stock of TMPM 10103?
You can fill out our help required form which you can use to request a quote for TMPM 10103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.