Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.68
|
4
in stock
|
Buy Now |
3.5W, 17.1mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5/3.3 |
Output Current | 600/150mA |
Efficiency | 75% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 36.5mm |
Width | 27mm |
Weight | 26gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power PCB Mount Converter 4W 5V 600mA | Distrelec |
Where can I find additional details, specifications and documents for a TMPM 04253?
Additional datasheets, footprints and schematics for TMPM 04253 are listed on our Part Details page. You can also find images and similar parts to TMPM 04253 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMPM 04253 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPM 04253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMPM 04253 fall under?
The TMPM 04253 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMPM 04253 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMPM 04253 you can contact the distributor directly for product support, shipping queries etc.
Is the TMPM 04253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMPM 04253 have stock available?
Authorised distributors including Distrelec have stock available or on a lead time for TMPM 04253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMPM 04253 often in real-time on the comparison pages.
What if I can't find stock of TMPM 04253?
You can fill out our help required form which you can use to request a quote for TMPM 04253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.