Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.99
|
No stock
|
Buy Now | |
Distrelec
from US$74.98
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$62.35
|
2
in stock
|
Buy Now | |
element14
from US$78.11
|
2
in stock
|
Buy Now | |
Farnell
from US$57.39
|
2
in stock
|
Buy Now | |
RS Americas
from US$69.84
|
-
|
Buy Now | |
TRC Electronics
from US$71.12
|
-
|
Buy Now | |
Buerklin
from US$65.48
|
-
|
Buy Now | |
Sager
from US$60.33
|
-
|
Buy Now |
60W, 34.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 2500mA |
Efficiency | 84% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 88.9mm |
Width | 67.5mm |
Weight | 345gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power PCB Mount Converter 60W 24V 2.5A | Distrelec |
Ac/Dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant: Yes |Traco Power TMP 60124 | Newark Electronics |
PSU, AC/DC, 2.5A, 24V, 60W, PCB | element14 |
Power Supply,Encapsulated,PCB,24V 60W | RS |
Power Supply | RS Americas |
24V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 85-264 V, 60 W, 1 Ausgang, 24 VDC | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMP 60124?
Additional datasheets, footprints and schematics for TMP 60124 are listed on our Part Details page. You can also find images and similar parts to TMP 60124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 60124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 60124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 60124 fall under?
The TMP 60124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 60124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 60124 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 60124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 60124 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMP 60124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 60124 often in real-time on the comparison pages.
What if I can't find stock of TMP 60124?
You can fill out our help required form which you can use to request a quote for TMP 60124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.