Status: | Production |
---|---|
Series: | TMP36 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.20
|
10,348
in stock
|
Buy Now | |
element14
from US$1.20
|
10,348
in stock
|
Buy Now | |
Farnell
from US$1.06
|
10,348
in stock
|
Buy Now | |
Richardson RFPD
from US$0.99
|
3,000
in stock
|
Buy Now | |
Analog Devices
from US$1.15
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
1,794
in stock
|
Buy Now |
Low voltage operation (2.7 V to 5.5 V) |
Calibrated directly in °C |
10 mV/°C scale factor (20 mV/°C on TMP37) |
±2°C accuracy over temperature (typ) |
±0.5°C linearity (typ) |
Stable with large capacitive loads |
Specified −40°C to +125°C, operation to +150°C |
Less than 50 μA quiescent current |
Shutdown current 0.5 μA max |
Low self-heating |
Qualified for automotive applications |
Temperature Sensor, 125Deg C, Sot-23-5 | Newark Electronics |
TEMPERATURE SENSOR, 125DEG C, SOT-23-5 | element14 |
TEMPERATURE SENSORS | Richardson RFPD |
-3V TEMPERATURE SENSOR | Analog Devices |
Where can I find additional details, specifications and documents for a TMP36GRTZ-REEL7?
Additional datasheets, footprints and schematics for TMP36GRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to TMP36GRTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP36GRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP36GRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP36GRTZ-REEL7 fall under?
The TMP36GRTZ-REEL7 is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP36GRTZ-REEL7 when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP36GRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP36GRTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for TMP36GRTZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for TMP36GRTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP36GRTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of TMP36GRTZ-REEL7?
You can fill out our help required form which you can use to request a quote for TMP36GRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.