Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 175 |
IC Generic Number | 175 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 0.4V |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 410µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
TEMPERATURE SENSOR, SMD, SOIC8, 175 | element14 |
Temp Sensor Digital 2-Wire 8-Pin SOIC | RS |
Temperature Sensor Rohs Compliant: Yes |TEXAS INSTRUMENTS TMP175AID. | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP175AID .?
Additional datasheets, footprints and schematics for TMP175AID . are listed on our Part Details page. You can also find images and similar parts to TMP175AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP175AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP175AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP175AID . fall under?
The TMP175AID . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP175AID . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP175AID . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP175AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP175AID . have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TMP175AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP175AID . often in real-time on the comparison pages.
What if I can't find stock of TMP175AID .?
You can fill out our help required form which you can use to request a quote for TMP175AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.