Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.65
|
485
in stock
|
Buy Now | |
TRC Electronics
from US$47.33
|
22
in stock
|
Buy Now | |
RS Americas
from US$46.40
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.64
|
5
in stock
|
Buy Now | |
Conrad
from US$66.30
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$41.54
|
-
|
Buy Now | |
element14
from US$50.76
|
-
|
Buy Now | |
Buerklin
from US$43.58
|
-
|
Buy Now | |
Distrelec
from US$49.84
|
-
|
Buy Now | |
Sager
from US$40.16
|
-
|
Buy Now | |
Farnell
from US$38.21
|
-
|
Buy Now |
15W, 23.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | ±15 |
Output Current | 1000/500mA |
Efficiency | 79% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 132gg |
country of origin | TW |
ESD Sensitive | No |
Chassis mt power supply,TMP, +/-15V 15W | RS |
Dual Output Power Supply Encapsulated | TRC Electronics |
AC-DC Power Supply, Module, Chassis Mnt, Dual, 15V@500mA, TMP Series | TRACO Power TMP 15215C | RS Americas |
Power supply: switched-mode | Transfer Multisort Elektronik |
Shed power supply module for chassis mounting with screw terminals. The module is designed for AC and DC capable operation | Conrad |
Ac/Dc Enclosed Power Supply, Class Ii, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant: Yes |Traco Power TMP 15215C | Newark Electronics |
CONVERTER, AC/DC, ±15V, 0.5A/15W, MOD. | element14 |
Netzmodul, ±15 VDC, 500 mA, 15 W, TMP 15215C | Buerklin |
Traco Power DC Power Supply, 15W, 15V, 500mA | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMP 15215C?
Additional datasheets, footprints and schematics for TMP 15215C are listed on our Part Details page. You can also find images and similar parts to TMP 15215C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 15215C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 15215C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 15215C fall under?
The TMP 15215C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 15215C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 15215C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 15215C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 15215C have stock available?
Authorised distributors including RS, TRC Electronics, RS Americas, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for TMP 15215C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 15215C often in real-time on the comparison pages.
What if I can't find stock of TMP 15215C?
You can fill out our help required form which you can use to request a quote for TMP 15215C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.