Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMP112 |
Application Sub Type | Temperature Sensor |
Kit Contents | Evaluation Board TMP112 SM-USB-DIG PCB 10pin Connector Ribbon USB Extender Cable & Softwares |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Easy-to-use Plug & Play H/W & GUI Continuous Measurement & Data Logging to PC I2C SPI UART & USB |
TMP112 high-precision, low-power, digital temperature sensor evaluation module | Texas Instruments |
Evaluation Board, Temperature Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP112EVM?
Additional datasheets, footprints and schematics for TMP112EVM are listed on our Part Details page. You can also find images and similar parts to TMP112EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP112EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP112EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP112EVM fall under?
The TMP112EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMP112EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP112EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMP112EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP112EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP112EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP112EVM often in real-time on the comparison pages.
What if I can't find stock of TMP112EVM?
You can fill out our help required form which you can use to request a quote for TMP112EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.