Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
1,003
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
2,135
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
1,003
in stock
|
Buy Now | |
element14
from US$1.02
|
1,003
in stock
|
Buy Now | |
Micros
from US$1.49
|
250
in stock
|
Buy Now | |
Texas Instruments
from US$0.70
|
69
in stock
|
Buy Now |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Temperature Sensor, 1Deg C, Sot-23-6 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, SOT-23-6 | element14 |
Temp Sensor Digital Serial (2-Wire, I2C) 6-Pin SOT-23 T/R | Micros |
± | Texas Instruments |
Where can I find additional details, specifications and documents for a TMP101NA/3K .?
Additional datasheets, footprints and schematics for TMP101NA/3K . are listed on our Part Details page. You can also find images and similar parts to TMP101NA/3K . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP101NA/3K . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP101NA/3K . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP101NA/3K . fall under?
The TMP101NA/3K . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP101NA/3K . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP101NA/3K . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP101NA/3K . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP101NA/3K . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for TMP101NA/3K ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP101NA/3K . often in real-time on the comparison pages.
What if I can't find stock of TMP101NA/3K .?
You can fill out our help required form which you can use to request a quote for TMP101NA/3K . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.