TMP100NA/250G4 Part Information
Details for TMP100NA/250G4 by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors
Part Description
The TMP100 and TMP101 devices are digital temperature sensors ideal for negative temperature coefficient (NTC) and positive temperature coefficient (PTC) thermistor replacement. The devices offer a typical accuracy of ±1°C without requiring calibration or external component signal conditioning. Device temperature sensors are highly linear and do not require complex calculations or look-up tables to derive the temperature. The on-chip, 12-bit ADC offers resolutions down to 0.0625°C. The devices are available in 6-Pin SOT-23 packages. The TMP100 and TMP101 devices feature SMBus, Two-Wire, and I2C interface compatibility. The TMP100 device allows up to eight devices on one bus. The TMP101 device offers an SMBus Alert function with up to three devices per bus. The TMP100 and TMP101 devices are ideal for extended temperature measurement in a variety of communication, computer, consumer, environmental, industrial, and instrumentation applications. The TMP100 and TMP101 devices are specified for operation over a temperature range of −55°C to 125°C.
Part Downloads


Part Features
- 6-Pin SOT-23 Package
- Accuracy: u2013 u00b11u00b0C (Typical) from u201355u00b0C to 125u00b0C u2013 u00b12u00b0C (Maximum) from u201355u00b0C to 125u00b0C
- Digital Output: SMBusu2122, Two-Wire, and I2 C Interface Compatibility
- Low Quiescent Current: 45-u03bcA, 0.1-u03bcA Standby
- Resolution: 9 to 12 Bits, User-Selectable
- TMP100 Features Two Address Pins
- TMP101 Features One Address Pin and an ALERT Pin
- Wide Supply Range: 2.7 V to 5.5 V
Part Specifications
IC Output Type | Digital |
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 100 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Voltage | 0.4V |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 150µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -55°C to +125°C |
Termination Type | Surface Mount Device |