Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.05
|
16
in stock
|
Buy Now | |
Distrelec
from US$28.53
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$23.76
|
40
in stock
|
Buy Now | |
element14
from US$30.64
|
40
in stock
|
Buy Now | |
Farnell
from US$22.35
|
40
in stock
|
Buy Now | |
RS Americas
from US$24.72
|
-
|
Buy Now | |
TRC Electronics
from US$27.54
|
-
|
Buy Now | |
Buerklin
from US$24.99
|
-
|
Buy Now | |
Sager
from US$23.03
|
-
|
Buy Now |
7W, 19.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 1400mA |
Efficiency | 73% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 50.8mm |
Width | 25.4mm |
Weight | 44gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power PCB Mount Converter 7W 5V 1.4A | Distrelec |
Ac/Dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 5 V, 1.4 A Rohs Compliant: Yes |Traco Power TMP 07105 | Newark Electronics |
POWER SUPPLY, AC TO DC, 5V, 1.4A, 7W | element14 |
PCB mount power supply,TMP, 5V 7W | RS |
TRACOPOWER 7W, 1 Output, Embedded Switch Mode Power Supply (SMPS), 5V dc, 1400mA | TRACO Power TMP 07105 | RS Americas |
5V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 85-264 V, 7 W, 1 Ausgang, 5 V | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMP 07105?
Additional datasheets, footprints and schematics for TMP 07105 are listed on our Part Details page. You can also find images and similar parts to TMP 07105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 07105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 07105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 07105 fall under?
The TMP 07105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 07105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 07105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 07105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 07105 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMP 07105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 07105 often in real-time on the comparison pages.
What if I can't find stock of TMP 07105?
You can fill out our help required form which you can use to request a quote for TMP 07105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.