Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.81
|
51
in stock
|
Buy Now | |
Sager
from US$66.09
|
122
in stock
|
Buy Now | |
Distrelec
from US$82.12
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$68.24
|
18
in stock
|
Buy Now | |
element14
from US$68.78
|
18
in stock
|
Buy Now | |
Farnell
from US$62.95
|
18
in stock
|
Buy Now | |
RS Americas
from US$77.89
|
-
|
Buy Now | |
TRC Electronics
from US$77.90
|
-
|
Buy Now | |
Buerklin
from US$71.92
|
-
|
Buy Now |
60W, 38mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 5000mA |
Efficiency | 82% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 112mm |
Width | 67.8mm |
Weight | 332gg |
country of origin | TW |
ESD Sensitive | No |
AC/DC Power Modules | Sager |
Traco Power DC Power Supply, 60W, 12V, 5A | Distrelec |
Power Supply,Encapsulatd,chassis,12V 60W | RS |
Ac/Dc Enclosed Power Supply, Class Ii, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant: Yes |Traco Power TMP 60112C | Newark Electronics |
PSU, AC/DC, 5A, 12V, 6W, CHASSIS | element14 |
Power Supply, AC-DC,12V,5A,85-264V In, Encapsulated, Panel Mount,60W, TMP Series | TRACO Power TMP 60112C | RS Americas |
12Vdc Power Supply Encapsulated | TRC Electronics |
Netzmodul, 12 VDC, 5 A, 60 W, TMP 60112C | Buerklin |
Where can I find additional details, specifications and documents for a TMP 60112C?
Additional datasheets, footprints and schematics for TMP 60112C are listed on our Part Details page. You can also find images and similar parts to TMP 60112C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 60112C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 60112C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 60112C fall under?
The TMP 60112C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 60112C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 60112C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 60112C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 60112C have stock available?
Authorised distributors including Sager, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for TMP 60112C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 60112C often in real-time on the comparison pages.
What if I can't find stock of TMP 60112C?
You can fill out our help required form which you can use to request a quote for TMP 60112C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.