Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.94
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.08
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$37.74
|
-
|
Buy Now | |
RS Americas
from US$44.62
|
-
|
Buy Now | |
TRC Electronics
from US$43.94
|
-
|
Buy Now | |
Buerklin
from US$40.56
|
-
|
Buy Now | |
Distrelec
from US$46.36
|
-
|
Buy Now | |
Sager
from US$37.29
|
-
|
Buy Now | |
Farnell
from US$41.15
|
-
|
Buy Now |
15W, 19.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 05-Dec |
Output Current | 1500/625mA |
Efficiency | 72% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 74mm |
Width | 54mm |
Weight | 135gg |
country of origin | TW |
ESD Sensitive | No |
PCB mount power supply,TMP, 5/12V 15W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
PCB Mounting Power Supply Dual Output | TRC Electronics |
AC/DC-Wandler, 85-264 V, 15 W, 2 Ausgänge, 5/12 VDC | Buerklin |
Traco Power PCB Mount Converter 15W 5V 1.5A | Distrelec |
AC/DC Power Modules | Sager |
DC-DC CONVERTER, 2 O/P, 7.5W | Farnell |
Where can I find additional details, specifications and documents for a TMP 15252?
Additional datasheets, footprints and schematics for TMP 15252 are listed on our Part Details page. You can also find images and similar parts to TMP 15252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 15252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 15252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 15252 fall under?
The TMP 15252 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 15252 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 15252 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 15252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 15252 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TMP 15252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 15252 often in real-time on the comparison pages.
What if I can't find stock of TMP 15252?
You can fill out our help required form which you can use to request a quote for TMP 15252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.